Quadruple D-type positive-edge-trigge
Quadruple D-Type Positive-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74ALS175DG4 |
| Product Name | SN74ALS175 Quadruple D-Type Positive-Edge-Triggered Flip-Flops With Clear |
| Triggering | Positive-edge Triggered |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 17 ns |
| fMAX | 70 MHz |