Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-SSOP package, operating from -40°C to 125°C. The device supports TTL-voltage compatible inputs and exceeds 250 mA latch-up performance per JESD78A and 2000 V human-body model ESD protection per JESD22-A114. The package dimensions are 7.2 mm × 7.8 mm with a body size of 7.50 mm × 5.30 mm.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74AHCT574DBRG4 |
| Product Name | SN74AHCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Output Characteristics | 3-State |
| Propagation Delay | 12 ns |
| fMAX | 70 MHz |