Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin PDIP package, characterized for operation from 0°C to 70°C with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -2.6 mA, and low-level output current of 24 mA. Supports clock frequencies up to 35 MHz with a setup time of 10 ns and hold time of 0 ns.
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74ALS374ANE4 |
| Product Name | SN74ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs |
| Supply Voltage | 5V; 5 |
| Output Characteristics | 3-State |
| Propagation Delay | 16 ns |
| fMAX | 75 MHz |