Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SOIC package, characterized for operation from 0°C to 70°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -1 mA, and low-level output current of 12 mA.
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74ALS574BDWG4 |
| Product Name | SN74ALS574B Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs |
| Supply Voltage | 5V; 5 |
| Output Characteristics | 3-State |
| Propagation Delay | 14 ns |
| fMAX | 75 MHz |