Texas Instruments Logic - Logic - Flip Flops - SN74ALS273NSRG4 SN74ALS273NSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253755-SN74ALS273NS RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253755-SN74ALS273NS RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALS273NSRG4
1253755-SN74ALS273NSRG4
Logic - Logic - Flip Flops - SN74ALS273NSRG4 1253755-SN74ALS273NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253755-SN74ALS273NS RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253755-SN74ALS273NSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1253755-SN74ALS273NSRG4
Product Name Logic - Logic - Flip Flops - SN74ALS273NSRG4
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT377D-Q100J-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ACT109PC - Lingto Electronic Limited
Specs
fMAX 210 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details