Texas Instruments High-Performance Analog Logic - Flip Flops SN74AUC16374GQLR

Description
IC FF D-TYPE DUAL 8BIT 56BGA
Datasheet
Description
IC FF D-TYPE DUAL 8BIT 56BGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74AUC16374GQLR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUC16374GQLR
Logic - Flip Flops SN74AUC16374GQLR
IC FF D-TYPE DUAL 8BIT 56BGA

IC FF D-TYPE DUAL 8BIT 56BGA

Supplier's Site Datasheet
Flip Flops - SN74AUC16374GQLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA

Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number SN74AUC16374GQLR SN74AUC16374GQLR
Product Name Logic - Flip Flops Flip Flops
fMAX 250 MHz
Low-level Output Current (Sink) 9 mA
High-level Output Current (Source) 9 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
Hex D-type flip-flop with reset; positive-edge trigger - 74HC174D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Logic - Flip Flops - 5962-9221804MRA - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 32 mA
View Details