Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74AS576DWG4

Description
Win Source Part Number: 1258561-SN74AS576DWG 4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AS Type: D-Type Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 15mA, 48mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 125 MHz ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 125 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS5 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258561-SN74AS576DWG 4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AS Type: D-Type Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 15mA, 48mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 125 MHz ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 125 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS5 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258561-SN74AS576DWG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258561-SN74AS576DWG4
Win Source Part Number: 1258561-SN74AS576DWG 4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AS Type: D-Type Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 15mA, 48mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 125 MHz ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 125 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS5 Product Status: Obsolete

Win Source Part Number: 1258561-SN74AS576DWG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AS
Type: D-Type
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Current - Output High, Low: 15mA, 48mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Trigger Type: Positive Edge
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 125 MHz
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 125 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74AS5
Product Status: Obsolete

Buy Now Datasheet
Logic - Flip Flops - SN74AS576DWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AS576DWG4
Logic - Flip Flops SN74AS576DWG4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - SN74AS576DWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AS576DWG4
Flip Flops SN74AS576DWG4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258561-SN74AS576DWG4 SN74AS576DWG4 SN74AS576DWG4
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 9 ns
fMAX 125 MHz 125 MHz
Low-level Output Current (Sink) 48 mA 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT374MSAX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54HC109-SP Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset - 5962-8415001VFA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type CDIP,CFP
Logic Family HC
View Details
2 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details