IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AS374DWR | SN74AS374DWR | SN74AS374DWR |
| Product Name | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| fMAX | 125 MHz | ||
| Low-level Output Current (Sink) | 48 mA | ||
| High-level Output Current (Source) | 15 mA | ||
| Flip-Flop Type | D |