Texas Instruments Datasheets for Flip-Flops
Flip-flops are digital logic devices that synchronize changes in output state (1 or 0) according to a clocked input.
Flip-Flops: Learn more
| Product Name | Notes |
|---|---|
| 10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-PDIP -40 to 85 | |
| 10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85 | |
| 10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SSOP -40 to 85 | |
| 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85 | |
| 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-TSSOP -40 to 85 | |
| 18-Bit D-Type Flip-Flops with 3-State Outputs 56-SSOP -40 to 85 | |
| 18-Bit D-Type Flip-Flops with 3-State Outputs 56-TSSOP -40 to 85 | |
| 4-Bit Bistable Latches 16-CDIP -55 to 125 | |
| 4-Bit D-type Registers with 3-State Outputs 16-CDIP -55 to 125 | |
| 4-Bit D-type Registers with 3-State Outputs 16-CFP -55 to 125 | |
| 8-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85 | |
| 8-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SSOP -40 to 85 | |
| 9-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85 | |
| 9-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SSOP -40 to 85 | |
| Automotive Catalog High Speed CMOS Logic Octal Positive-Edge-Trigge red D-Type Flip-Flops with 3-Stat 20-SOIC -40 to 125 | |
| Automotive Catalog High Speed CMOS Logic Octal Positive-Edge-Trigge red D-Type Flip-Flops with 3-Stat 20-TSSOP -40 to 125 | |
| Automotive Catalog Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SOIC -40 to 125 | |
| Automotive Catalog Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-TSSOP -40 to 125 | |
| Automotive Catalog Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 125 | |
| Automotive Catalog Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 125 | |
| Automotive Catalog Single D-Type Flip-Flop with 3-State Output 6-SC70 -40 to 125 | |
| Automotive Catalog Single D-Type Flip-Flop with 3-State Output 6-SOT-23 -40 to 125 | |
| Automotive Catalog Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 125 | |
| CMOS Dual D-Type Flip Flop 14-CDIP -55 to 125 | |
| CMOS Dual J-K Master-Slave Flip-Flop 16-CDIP -55 to 125 | |
| Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 14-CDIP -55 to 125 | |
| Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 14-CFP -55 to 125 | |
| Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 20-LCCC -55 to 125 | |
| Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And C 14-CDIP -55 to 125 | |
| Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And C 14-CFP -55 to 125 | |
| Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And Clear 14-CDIP -55 to 125 | |
| Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And Clear 14-CFP -55 to 125 | |
| Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And Clear 20-LCCC -55 to 125 | |
| Dual J-K Flip-Flops With Clear 14-CDIP -55 to 125 | |
| Dual J-K Flip-Flops With Preset And Clear 16-CDIP -55 to 125 | |
| Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 16-CDIP -55 to 125 | |
| Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 20-LCCC -55 to 125 | |
| Dual J-K Negative-Edge-Trigge red Flip-Flops With Preset And Clear 16-CDIP -55 to 125 | |
| Dual J-K Negative-Edge-Trigge red Flip-Flops With Preset And Clear 16-CFP -55 to 125 | |
| Dual J-K Negative-Edge-Trigge red Flip-Flops With Preset And Clear 20-LCCC -55 to 125 | |
| Dual J-K Positive-Edge-Trigge red Flip-Flops W/Clear And Preset 16-CDIP -55 to 125 | |
| Dual J-K Positive-Edge-Trigge red Flip-Flops W/Clear And Preset 16-CFP -55 to 125 | |
| Dual J-K Positive-Edge-Trigge red Flip-Flops W/Clear And Preset 20-LCCC -55 to 125 | |
| Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear And Preset 16-CDIP -55 to 125 | |
| Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear And Preset 20-LCCC -55 to 125 | |
| Dual J-K Positive-Edge-Trigge red Flip-Flops With Preset And Clear 16-CDIP -55 to 125 | |
| Dual J-K Positive-Edge-Trigge red Flip-Flops With Preset And Clear 16-CFP -55 to 125 | |
| Dual J-K Positive-Edge-Trigge red Flip-Flops With Preset And Clear 20-LCCC -55 to 125 | |
| Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset 14-CDIP -55 to 125 | |
| Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset 14-CFP -55 to 125 | |
| Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset 20-LCCC -55 to 125 | |
| Enhanced Product 3.3-V Abt 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85 | |
| Enhanced Product 3.3-V Abt 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-TSSOP -40 to 85 | |
| Enhanced Product 3.3-V Abt 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 96-LFBGA -40 to 85 | |
| Enhanced Product 3.3-V Abt Octal D-Type Flip-Flops With Clear 20-SO -55 to 125 | |
| Enhanced Product High Speed Cmos Logic Octal Positive-Edge-Trigge red D-Type Flip-Flops With 20-SOIC -40 to 125 | |
| Enhanced Product High Speed Cmos Logic Octal Positive-Edge-Trigge red D-Type Flip-Flops With 20-TSSOP -40 to 125 | |
| Enhanced Product Single D-Type Flip-Flop With Asynchronous Clear 6-SC70 -55 to 125 | |
| Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125 | |
| Hex D-type Flip-Flops With Clear 16-CFP -55 to 125 | |
| Hex D-type Flip-Flops With Clear 20-LCCC -55 to 125 | |
|
CD74HC73 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset -- CD74HC73EE4
|
High Speed CMOS Logic Dual Negative-Edge-Trigge red J-K Flip-Flops with Reset 14-PDIP -55 to 125 |
|
CD74HC73 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset -- CD74HC73M96
CD74HC73 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset -- CD74HC73MG4
|
High Speed CMOS Logic Dual Negative-Edge-Trigge red J-K Flip-Flops with Reset 14-SOIC -55 to 125 |
| High Speed CMOS Logic Dual Negative-Edge-Trigge red J-K Flip-Flops with Set and Reset 16-PDIP -55 to 125 | |
| High Speed CMOS Logic Dual Positive-Edge-Trigge red D Flip-Flops with Set and Reset 14-PDIP -55 to 125 | |
| High Speed CMOS Logic Dual Positive-Edge-Trigge red D Flip-Flops with Set and Reset 14-SOIC -55 to 125 | |
| High Speed CMOS Logic Dual Positive-Edge-Trigge red D-Type Flip-Flops with Set and Reset 14-PDIP -55 to 125 | |
| High Speed CMOS Logic Dual Positive-Edge-Trigge red D-Type Flip-Flops with Set and Reset 14-SOIC -55 to 125 | |
| High Speed CMOS Logic Dual Positive-Edge-Trigge red J-K Flip-Flops with Set and Reset 16-PDIP -55 to 125 | |
| High Speed CMOS Logic Dual Positive-Edge-Trigge red J-K Flip-Flops with Set and Reset 16-SOIC -55 to 125 | |
| High Speed CMOS Logic Hex D-Type Flip-Flop with Reset 16-PDIP -55 to 125 | |
| High Speed CMOS Logic Hex D-Type Flip-Flop with Reset 16-SOIC -55 to 125 | |
| High Speed CMOS Logic Octal D-Type Flip-Flop with Data Enable 20-PDIP -55 to 125 | |
| High Speed CMOS Logic Octal D-Type Flip-Flop with Data Enable 20-SOIC -55 to 125 | |
| High Speed CMOS Logic Octal D-Type Flip-Flop with Reset 20-PDIP -55 to 125 | |
| High Speed CMOS Logic Octal D-Type Flip-Flop with Reset 20-SOIC -55 to 125 | |
| High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-PDIP -55 to 125 | |
| High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-SOIC -55 to 125 | |
| High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-TSSOP -55 to 125 | |
| High Speed CMOS Logic Octal D-Type Flip-Flops with Reset 20-PDIP -55 to 125 | |
| High Speed CMOS Logic Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125 | |
| High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs 20-PDIP -55 to 125 | |
| High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125 | |
| High Speed CMOS Logic Octal Positive-Edge-Trigge red D-Type Flip-Flops with 3-State Outputs 20-PDIP -55 to 125 | |
| High Speed CMOS Logic Octal Positive-Edge-Trigge red D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125 | |
| High Speed CMOS Logic Octal Positive-Edge-Trigge red D-Type Flip-Flops with 3-State Outputs 20-TSSOP -55 to 125 | |
| High Speed CMOS Logic Octal Positive-Edge-Trigge red D-Type Inverting Flip-Flops with 3-State Outputs 20-PDIP -55 to 125 | |
| High Speed CMOS Logic Octal Positive-Edge-Trigge red D-Type Inverting Flip-Flops with 3-State Outputs 20-SOIC -55 to 125 | |
| High Speed CMOS Logic Octal Positive-Edge-Trigge red Inverting D-Type Flip-Flops with 3-State Outputs 20-PDIP -55 to 125 | |
| High Speed CMOS Logic Octal Positive-Edge-Trigge red Inverting D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125 | |
| High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125 | |
| High Speed CMOS Logic Quad D-Type Flip-Flop with Reset 16-PDIP -55 to 125 | |
| High Speed CMOS Logic Quad D-Type Flip-Flop with Reset 16-SOIC -55 to 125 | |
| High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-PDIP -55 to 125 | |
| High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-SOIC -55 to 125 | |
| High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-PDIP -55 to 125 | |
| High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125 | |
| Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125 | |
| Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CFP -55 to 125 | |
| Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-LCCC -55 to 125 | |
| Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CDIP -55 to 125 | |
| Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-LCCC -55 to 125 | |
| Octal D-type Flip-Flop With Clear 20-CDIP -55 to 125 | |
| Octal D-type Flip-Flop With Clear 20-CFP -55 to 125 | |
| Octal D-type Flip-Flop With Clear 20-LCCC -55 to 125 | |
| Octal D-type Flip-Flops With Clear 20-CDIP -55 to 125 | |
| Octal D-type Flip-Flops With Clear 20-CFP -55 to 125 | |
| Octal D-Type Flip-Flops with Clear 20-LCCC -55 to 125 | |
| Octal D-Type Flip-Flops with Clear 20-SOIC -40 to 85 | |
| Octal D-Type Flip-Flops with Clear 20-SSOP -40 to 85 | |
| Octal D-type Flip-Flops With Enable 20-CDIP -55 to 125 | |
| Octal D-type Flip-Flops With Enable 20-CFP -55 to 125 | |
| Octal D-Type Flip-Flops with Enable 20-LCCC -55 to 125 | |
| Octal D-Type Flip-Flops with Enable 20-SOIC -40 to 85 | |
| Octal D-Type Flip-Flops with Enable 20-SSOP -40 to 85 | |
| Octal D-Type Registers with 3-State Outputs 20-CDIP -55 to 125 | |
| Octal D-Type Registers with 3-State Outputs 20-LCCC -55 to 125 | |
| Octal D-Type Registers with 3-State Outputs 20-LCCC | |
| Octal D-Type Registers with 3-State Outputs 20-PDIP -40 to 85 | |
| Octal D-Type Registers with 3-State Outputs 20-SOIC -40 to 85 | |
| Octal D-Type Registers with 3-State Outputs 20-SSOP -40 to 85 | |
| Octal D-Type Registers with 3-State Outputs and Series Damping Resistors 20-SOIC -40 to 85 | |
| Octal D-Type Registers with 3-State Outputs and Series Damping Resistors 20-SSOP -40 to 85 | |
| Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 20-SOIC -40 to 85 | |
| Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CDIP -55 to 125 | |
| Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CFP -55 to 125 | |
| Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-LCCC -55 to 125 | |
| Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SOIC -40 to 85 | |
| Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SSOP -40 to 85 | |
| Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125 | |
| Quadruple D-type Flip-Flops With Clear 16-CFP -55 to 125 | |
| Quadruple D-type Flip-Flops With Clear 20-LCCC -55 to 125 |
| << Prev | Next >> |