Texas Instruments High-Performance Analog Logic - Flip Flops SN74AUC1G80YEPR

Description
D Flip-Flop, AUC Series, 1-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS
Request a Quote Datasheet
Description
D Flip-Flop, AUC Series, 1-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74AUC1G80YEPR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AUC Series, 1-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS

D Flip-Flop, AUC Series, 1-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS

Supplier's Site Datasheet
Logic - Flip Flops - SN74AUC1G80YEPR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUC1G80YEPR
Logic - Flip Flops SN74AUC1G80YEPR
IC FF D-TYPE SNGL 1BIT 5DSBGA

IC FF D-TYPE SNGL 1BIT 5DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUC1G80YEPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUC1G80YEPR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUC1G80YEPR
IC FF D-TYPE SNGL 1BIT 5DSBGA

IC FF D-TYPE SNGL 1BIT 5DSBGA

Supplier's Site
Flip Flops - SN74AUC1G80YEPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA

Buy Now

Technical Specifications

  Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUC1G80YEPR SN74AUC1G80YEPR SN74AUC1G80YEPR SN74AUC1G80YEPR
Product Name Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Package Type BGA5; BGA 5-XFBGA, DSBGA; BGA
Logic Family CMOS
fMAX 275 MHz
Low-level Output Current (Sink) 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074NSR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
6 suppliers
Flip Flops - 74LV74DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
5 suppliers
Logic - Flip Flops - 74AC74PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details