Texas Instruments High-Performance Analog Flip Flops SN74ALS113AD

Description
J-K Flip-Flop, ALS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO14
Request a Quote Datasheet
Description
J-K Flip-Flop, ALS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74ALS113AD - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, ALS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO14

J-K Flip-Flop, ALS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO14

Supplier's Site Datasheet
Flip Flops - SN74ALS113AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS113AD
Flip Flops SN74ALS113AD
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number SN74ALS113AD SN74ALS113AD
Product Name Flip Flops
Triggering Negative-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74ALVT16821DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Flip Flops - 54174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Flip Flops - 74ABT273CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details