Texas Instruments SN74AS74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Preset And Clear SN74AS74ANE4

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Preset And Clear 14-PDIP 0 to 70
Request a Quote
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Preset And Clear 14-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AS74A is a dual positive-edge-triggered D-type flip-flop with preset and clear inputs, available in a 14-pin plastic dual in-line package (PDIP) with an operating temperature range of 0°C to 70°C. The device operates with a supply voltage of 4.5 V to 5.5 V, supports a maximum clock frequency of 34 MHz, and has a typical power dissipation of 26 mW per flip-flop. The package dimensions and tape/reel specifications are consistent with standard PDIP packaging, and the device meets the manufacturer's recommended operating conditions for TTL logic families.

Datasheet Summary
Powered by GS/AI

The SN74AS74A is a dual positive-edge-triggered D-type flip-flop with preset and clear inputs, available in a 14-pin plastic dual in-line package (PDIP) with an operating temperature range of 0°C to 70°C. The device operates with a supply voltage of 4.5 V to 5.5 V, supports a maximum clock frequency of 34 MHz, and has a typical power dissipation of 26 mW per flip-flop. The package dimensions and tape/reel specifications are consistent with standard PDIP packaging, and the device meets the manufacturer's recommended operating conditions for TTL logic families.

Suppliers

Company
Product
Description
Supplier Links
SN74AS74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Preset And Clear - SN74AS74ANE4 - Texas Instruments
Dallas, TX, United States
SN74AS74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Preset And Clear
SN74AS74ANE4
SN74AS74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Preset And Clear SN74AS74ANE4
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Preset And Clear 14-PDIP 0 to 70

Dual Positive-Edge-Triggered D-Type Flip-Flops With Preset And Clear 14-PDIP 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number SN74AS74ANE4
Product Name SN74AS74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Preset And Clear
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
Propagation Delay 9 ns
fMAX 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
Flip Flops - 54S175FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 54H106FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers