Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SOIC (DW) package, characterized for operation from 0°C to 70°C.
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC 0 to 70
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN74AS574DWG4 | SN74AS574DWG4 |
| Product Name | SN74AS574 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs | Flip Flops |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V |
| Output Characteristics | 3-State | |
| Propagation Delay | 9 ns | |
| fMAX | 125 MHz | |
| Operating Current | 142 mA |