Win Source Part Number: 1258606-SN74ALVCH163
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ALVCH
Type: D-Type
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.2ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-VFBGA
Supplier Device Package: 56-BGA Microstar Junior (7x4.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-9777-1,296-9777
Base Product Number: SN74ALVCH
Product Status: Obsolete
IC FF D-TYPE DUAL 8BIT 56BGA
IC FF D-TYPE DUAL 8BIT 56BGA
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1258606-SN74ALVCH16374KR | SN74ALVCH16374KR | SN74ALVCH16374KR | SN74ALVCH16374KR |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | ||
| Propagation Delay | 4.2 ns | |||
| fMAX | 150 MHz | 150 MHz | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA |