Texas Instruments SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset SN74AUC1G74DCTRG4

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-SM8 -40 to 85
Request a Quote
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-SM8 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single positive-edge-triggered D-type flip-flop with clear and preset, designed for 0.8-V to 2.7-V operation and optimized for 1.65-V to 1.95-V VCC. Available in an 8-pin SSOP (DCT) package with a thermal impedance of 220 °C/W. Supports full operation from -40 °C to 85 °C, with latch-up performance exceeding 100 mA per JESD78, Class II, and ESD protection exceeding 2000 V HBM, 200 V MM, and 1000 V CDM. Features low power consumption with maximum ICC of 10 μA and 8-mA output drive at 1.8 V. Supports partial-power-down mode and I-off protection.

Datasheet Summary
Powered by GS/AI

Single positive-edge-triggered D-type flip-flop with clear and preset, designed for 0.8-V to 2.7-V operation and optimized for 1.65-V to 1.95-V VCC. Available in an 8-pin SSOP (DCT) package with a thermal impedance of 220 °C/W. Supports full operation from -40 °C to 85 °C, with latch-up performance exceeding 100 mA per JESD78, Class II, and ESD protection exceeding 2000 V HBM, 200 V MM, and 1000 V CDM. Features low power consumption with maximum ICC of 10 μA and 8-mA output drive at 1.8 V. Supports partial-power-down mode and I-off protection.

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset - SN74AUC1G74DCTRG4 - Texas Instruments
Dallas, TX, United States
SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset
SN74AUC1G74DCTRG4
SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset SN74AUC1G74DCTRG4
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-SM8 -40 to 85

Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset 8-SM8 -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AUC1G74DCTRG4
211918-SN74AUC1G74DCTRG4
Logic - Logic - Flip Flops - SN74AUC1G74DCTRG4 211918-SN74AUC1G74DCTRG4
Manufacturer: Texas Instruments Win Source Part Number: 211918-SN74AUC1G74DC TRG4 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 9mA, 9mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 2.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 0.8 V to 2.7 V Max Frequency: 275MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 211918-SN74AUC1G74DCTRG4
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 9mA, 9mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 2.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 0.8 V to 2.7 V
Max Frequency: 275MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Flip-Flops Flip-Flops
Product Number SN74AUC1G74DCTRG4 211918-SN74AUC1G74DCTRG4
Product Name SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset Logic - Logic - Flip Flops - SN74AUC1G74DCTRG4
Flip-Flop Type D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 0.8 V ~ 2.7 V
Propagation Delay 9.6 ns 1.8 ns
fMAX 250 MHz 275 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5470DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54ALS74AW/883 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type FL14
Logic Family TTL
View Details
2 suppliers
Flip Flops - 54F399FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details