Texas Instruments Logic - Logic - Flip Flops - SN74AHCT574DBLE SN74AHCT574DBLE

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094852-SN74AHCT574D BLE Mounting: SMD (SMT) Number of Bits: 8 Number of Outputs: 8 Propagation Delay: 12 ns Categories: Logic - Flip Flops Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094852-SN74AHCT574D BLE Mounting: SMD (SMT) Number of Bits: 8 Number of Outputs: 8 Propagation Delay: 12 ns Categories: Logic - Flip Flops Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - SN74AHCT574DBLE - 1094852-SN74AHCT574DBLE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AHCT574DBLE
1094852-SN74AHCT574DBLE
Logic - Logic - Flip Flops - SN74AHCT574DBLE 1094852-SN74AHCT574DBLE
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094852-SN74AHCT574D BLE Mounting: SMD (SMT) Number of Bits: 8 Number of Outputs: 8 Propagation Delay: 12 ns Categories: Logic - Flip Flops Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094852-SN74AHCT574DBLE
Mounting: SMD (SMT)
Number of Bits: 8
Number of Outputs: 8
Propagation Delay: 12 ns
Categories: Logic - Flip Flops
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1094852-SN74AHCT574DBLE
Product Name Logic - Logic - Flip Flops - SN74AHCT574DBLE
Package Type SSOP; SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive edge-trigger - 74HCT74PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
9 suppliers
Logic - Flip Flops - 74ACT175SC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details