Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVCH162820GR

Description
Win Source Part Number: 1095195-SN74ALVCH162 820GR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALVCH Type: D-Type Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz Alternative Parts (Cross-Reference): SN74LVC16374ADGGR; SN74LVCH16374ADGGR; 74ALVC162374TX; 74ALVCH16374T; 74ALVC16821MTD; 74LVC16374ADGG,112; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVCH162820 GR-TITR-ND,-SN74ALVC H162820GR-NDR,296-52 07-1,-74ALVCH162820G RG4,296-5207-2,-296- 5207-1-ND,2156-SN74A LVCH162820GR,-296-52 07-1,-74ALVCH162820G RG4-NDR,TEXTISSN74AL VCH162820GR,-74ALVCH 162820GRE4,-74ALVCH1 62820GRE4-NDR,296-52 07-6 Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1095195-SN74ALVCH162 820GR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALVCH Type: D-Type Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz Alternative Parts (Cross-Reference): SN74LVC16374ADGGR; SN74LVCH16374ADGGR; 74ALVC162374TX; 74ALVCH16374T; 74ALVC16821MTD; 74LVC16374ADGG,112; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVCH162820 GR-TITR-ND,-SN74ALVC H162820GR-NDR,296-52 07-1,-74ALVCH162820G RG4,296-5207-2,-296- 5207-1-ND,2156-SN74A LVCH162820GR,-296-52 07-1,-74ALVCH162820G RG4-NDR,TEXTISSN74AL VCH162820GR,-74ALVCH 162820GRE4,-74ALVCH1 62820GRE4-NDR,296-52 07-6 Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1095195-SN74ALVCH162820GR
Integrated Circuits (ICs) - Logic - Flip Flops 1095195-SN74ALVCH162820GR
Win Source Part Number: 1095195-SN74ALVCH162 820GR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALVCH Type: D-Type Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz Alternative Parts (Cross-Reference): SN74LVC16374ADGGR; SN74LVCH16374ADGGR; 74ALVC162374TX; 74ALVCH16374T; 74ALVC16821MTD; 74LVC16374ADGG,112; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVCH162820 GR-TITR-ND,-SN74ALVC H162820GR-NDR,296-52 07-1,-74ALVCH162820G RG4,296-5207-2,-296- 5207-1-ND,2156-SN74A LVCH162820GR,-296-52 07-1,-74ALVCH162820G RG4-NDR,TEXTISSN74AL VCH162820GR,-74ALVCH 162820GRE4,-74ALVCH1 62820GRE4-NDR,296-52 07-6 Base Product Number: SN74ALVCH Product Status: Obsolete

Win Source Part Number: 1095195-SN74ALVCH162820GR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ALVCH
Type: D-Type
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 12mA, 12mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
Alternative Parts (Cross-Reference): SN74LVC16374ADGGR; SN74LVCH16374ADGGR; 74ALVC162374TX; 74ALVCH16374T; 74ALVC16821MTD; 74LVC16374ADGG,112;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALVCH162820GR-TITR-ND,-SN74ALVCH162820GR-NDR,296-5207-1,-74ALVCH162820GRG4,296-5207-2,-296-5207-1-ND,2156-SN74ALVCH162820GR,-296-5207-1,-74ALVCH162820GRG4-NDR,TEXTISSN74ALVCH162820GR,-74ALVCH162820GRE4,-74ALVCH162820GRE4-NDR,296-5207-6
Base Product Number: SN74ALVCH
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALVCH162820GR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALVCH162820GR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVCH162820GR
IC FF D-TYPE SNGL 10BIT 56TSSOP

IC FF D-TYPE SNGL 10BIT 56TSSOP

Supplier's Site
Logic - Flip Flops - SN74ALVCH162820GR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALVCH162820GR
Logic - Flip Flops SN74ALVCH162820GR
IC FF D-TYPE SNGL 10BIT 56TSSOP

IC FF D-TYPE SNGL 10BIT 56TSSOP

Supplier's Site Datasheet
Flip Flops - SN74ALVCH162820GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1095195-SN74ALVCH162820GR SN74ALVCH162820GR SN74ALVCH162820GR SN74ALVCH162820GR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Propagation Delay 5.4 ns
fMAX 150 MHz 150 MHz
Low-level Output Current (Sink) 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flop ICs - 7918816P - RS Components, Ltd.
Specs
Output Characteristics D Type
Logic Family LVCMOS; LV
View Details
 - 54AC175/QEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details