Texas Instruments Logic - Logic - Flip Flops - SN74ALS373DW SN74ALS373DW

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226653-SN74ALS373DW Categories: Logic - Flip Flops Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226653-SN74ALS373DW Categories: Logic - Flip Flops Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - SN74ALS373DW - 1226653-SN74ALS373DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALS373DW
1226653-SN74ALS373DW
Logic - Logic - Flip Flops - SN74ALS373DW 1226653-SN74ALS373DW
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226653-SN74ALS373DW Categories: Logic - Flip Flops Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226653-SN74ALS373DW
Categories: Logic - Flip Flops
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1226653-SN74ALS373DW
Product Name Logic - Logic - Flip Flops - SN74ALS373DW
Package Type SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074PWR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
Flip Flops - 74HC374DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers