The SN74ALVCH16820 is a 10-bit D-type flip-flop designed for operation within a supply voltage range of 1.65V to 3.6V. It features dual outputs and tri-state outputs, allowing for flexible bus interfacing without the need for external pull-up or pull-down resistors due to its active bus-hold circuitry. The device is edge-triggered, providing true data at the Q outputs on the positive clock transition. It supports a maximum clock frequency of 150 MHz and has a maximum propagation delay of 4.8 ns at 3.3V with a 50 pF load. The flip-flop operates over a temperature range of -40°C to 85°C and is available in a 56-BSSOP package. ESD protection exceeds JESD 22 standards, ensuring reliability in various applications.
3.3-V 10-Bit Flip-Flop with Dual Outputs and 3-State Outputs 56-SSOP -40 to 85
Win Source Part Number: 1258608-SN74ALVCH168
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ALVCH
Type: D-Type
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 4.8ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-5248-1,296-5248
Base Product Number: SN74ALVCH
Product Status: Obsolete
Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 10BIT 56SSOP
IC FF D-TYPE SNGL 10BIT 56SSOP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALVCH16820DLR | 1258608-SN74ALVCH16820DLR | SN74ALVCH16820DLR | SN74ALVCH16820DLR | SN74ALVCH16820DLR |
| Product Name | SN74ALVCH16820 3.3-V 10-Bit Flip-Flop with Dual Outputs and 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | ||
| Output Characteristics | 3-State | ||||
| Propagation Delay | 5.9 ns | 4.8 ns | |||
| fMAX | 150 MHz | 150 MHz | 150 MHz | ||
| Operating Current | 0.0400 mA |