Octal D-type flip-flops with direct clear, available in a 20-pin SOIC package measuring 12.80mm × 10.3mm, operating from -40°C to 125°C with a supply voltage range of 2V to 5.5V.
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74AHC273DWG4 |
| Product Name | SN74AHC273 Octal D-Type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Propagation Delay | 19.5 ns |
| fMAX | 110 MHz |