Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVCH162820DLR

Description
IC FF D-TYPE SNGL 10BIT 56SSOP
Datasheet
Description
IC FF D-TYPE SNGL 10BIT 56SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALVCH162820DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALVCH162820DLR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVCH162820DLR
IC FF D-TYPE SNGL 10BIT 56SSOP

IC FF D-TYPE SNGL 10BIT 56SSOP

Supplier's Site
Logic - Flip Flops - SN74ALVCH162820DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALVCH162820DLR
Logic - Flip Flops SN74ALVCH162820DLR
IC FF D-TYPE SNGL 10BIT 56SSOP

IC FF D-TYPE SNGL 10BIT 56SSOP

Supplier's Site Datasheet
Flip Flops - SN74ALVCH162820DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALVCH162820DLR SN74ALVCH162820DLR SN74ALVCH162820DLR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
fMAX 150 MHz
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CMTC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54HC377 Octal, Hex, And Quad D-type Flip-Flops With Clock Enable - 5962-8780701RA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 34 ns
View Details
Low-power D-type flip-flop; positive-edge trigger - 74AUP1G80GW,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
8 suppliers