Hex D-type flip-flops with clear in a 16-pin SOIC package, operating from 0°C to 70°C, with buffered outputs and direct-clear inputs. The device features positive-edge triggering and is fully compatible with TTL circuits. The package has a width of 3.9 mm, thickness of 1.75 mm, and lead pitch of 1.27 mm. The thermal impedance is 73°C/W for the SOIC package.
Hex D-Type Positive-Edge-Trigge
Win Source Part Number: 1258616-SN74ALS174DG
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ALS
Type: D-Type
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 400µA, 8mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Trigger Type: Positive Edge
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 50 MHz
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 19 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ALS174
IC FF D-TYPE SNGL 6BIT 16SOIC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALS174DG4 | 1258616-SN74ALS174DG4 | SN74ALS174DG4 | SN74ALS174DG4 |
| Product Name | SN74ALS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | ||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Propagation Delay | 17 ns | 17 ns | ||
| fMAX | 70 MHz | 50 MHz | 50 MHz | |
| Operating Current | 19 mA |