Octal edge-triggered D-type flip-flops with 3-state outputs, available in a 20-pin PDIP package measuring 24.33mm × 9.4mm, operating from -40°C to 125°C with a supply voltage range of 2V to 5.5V.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74AHC374NE4 |
| Product Name | SN74AHC374 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Output Characteristics | 3-State |
| Propagation Delay | 18.5 ns |
| fMAX | 110 MHz |