Hex D-type flip-flops with clear, available in a 16-pin PDIP package with a body size of 19.3mm × 6.35mm, operating from 2V to 5.5V and specified for a temperature range of -40°C to 85°C.
Hex D-Type Flip-Flops With Clear 16-PDIP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74AHC174NE4 |
| Product Name | SN74AHC174 Hex D-Type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Propagation Delay | 16.5 ns |
| fMAX | 110 MHz |