TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN74AS826ANT -- FLIP FLOPS
Texas Instruments High-Performance Analog
Flip Flops
SN74AS826ANT
Description
Flip Flop Element Bit
-
Quarktwin Technology Ltd.
Datasheet
Description
Flip Flop Element Bit
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
SN74AS826ANT |
|
Product Name
|
Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
J-K
Supply Voltage
4.5V ~ 5.5V
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+4.6
View Details
7 suppliers
fMAX
160 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details