Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin SOP package, operating from -40°C to 125°C.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SO -40 to 125
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN74AHCT574NSRG4 | SN74AHCT574NSRG4 |
| Product Name | SN74AHCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops |
| Flip-Flop Type | D | D |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V |
| Output Characteristics | 3-State | |
| Propagation Delay | 12 ns | |
| fMAX | 70 MHz |