Texas Instruments High-Performance Analog Flip Flops SN74AHCT74NS

Description
SN74AHCT74 Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset
Request a Quote Datasheet
Description
SN74AHCT74 Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74AHCT74NS - Rochester Electronics
Newburyport, MA, United States
SN74AHCT74 Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset

SN74AHCT74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset

Supplier's Site Datasheet
Flip Flops - SN74AHCT74NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHCT74NS
Flip Flops SN74AHCT74NS
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHCT74NS - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHCT74NS
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHCT74NS
IC D-TYPE POS TRG DUAL 14SO

IC D-TYPE POS TRG DUAL 14SO

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHCT74NS SN74AHCT74NS SN74AHCT74NS
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574APW,112 - Lingto Electronic Limited
Specs
fMAX 400 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
7 suppliers
Single D-type flip-flop with set and reset; positive edge trigger - 74LVC1G74DC/G470H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details