Texas Instruments SN74AS574 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74AS574DWRG4

Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS574 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs - SN74AS574DWRG4 - Texas Instruments
Dallas, TX, United States
SN74AS574 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs
SN74AS574DWRG4
SN74AS574 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74AS574DWRG4
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC 0 to 70

Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number SN74AS574DWRG4
Product Name SN74AS574 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Flip Flops - 54F398DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074D - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers