Texas Instruments High-Performance Analog Logic - Flip Flops SN74ALS876ADWRG4

Description
IC FF D-TYPE DUAL 4BIT 24SOIC
Datasheet
Description
IC FF D-TYPE DUAL 4BIT 24SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74ALS876ADWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALS876ADWRG4
Logic - Flip Flops SN74ALS876ADWRG4
IC FF D-TYPE DUAL 4BIT 24SOIC

IC FF D-TYPE DUAL 4BIT 24SOIC

Supplier's Site Datasheet
Flip Flops - SN74ALS876ADWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number SN74ALS876ADWRG4 SN74ALS876ADWRG4
Product Name Logic - Flip Flops Flip Flops
fMAX 30 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 2.6 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT273SC - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRG4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
 - 74HC107PW,112 - Rochester Electronics
Specs
Triggering Negative-edge Triggered
Package Type TSSOP; TSSOP14; SOP; SSOP
Logic Family CMOS
View Details
3 suppliers