The SN74AHC174 is a hex D-type flip-flop with a direct clear input, designed for operation from 2V to 5.5V. It is available in multiple packages including SOIC (D), SSOP (DB), PDIP (N), and TSSOP (PW). The SOIC variant measures 9.9mm × 6mm including pins, with a body size of 9.9mm × 3.9mm. All variants operate over a temperature range of -40°C to 85°C and meet JESD17 latch-up performance criteria exceeding 250mA.
Hex D-Type Flip-Flops With Clear 16-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74AHC174DG4 |
| Product Name | SN74AHC174 Hex D-Type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Propagation Delay | 16.5 ns |
| fMAX | 110 MHz |