Texas Instruments Logic - Logic - Flip Flops - SN74AS823NT SN74AS823NT

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094897-SN74AS823NT Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Edge RoHS: Non-Compliant Logic Function: D-Type
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094897-SN74AS823NT Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Edge RoHS: Non-Compliant Logic Function: D-Type
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - SN74AS823NT - 1094897-SN74AS823NT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AS823NT
1094897-SN74AS823NT
Logic - Logic - Flip Flops - SN74AS823NT 1094897-SN74AS823NT
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094897-SN74AS823NT Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Edge RoHS: Non-Compliant Logic Function: D-Type

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094897-SN74AS823NT
Mounting: SMD (SMT)
Categories: Logic - Flip Flops
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Edge
RoHS: Non-Compliant
Logic Function: D-Type

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1094897-SN74AS823NT
Product Name Logic - Logic - Flip Flops - SN74AS823NT
Package Type DIP; PDIP; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Single D-type flip-flop; positive-edge trigger - 74AHC1G79GW,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
8 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74ABT273CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details