Octal D-Type flip-flops with clear, available in a 20-pin TSSOP package measuring 6.50mm × 6.4mm, operating from 2V to 5.5V with a temperature range of -40°C to 125°C.
Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74AHC273PWG4 |
| Product Name | SN74AHC273 Octal D-Type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Propagation Delay | 19.5 ns |
| fMAX | 110 MHz |