STMicroelectronics, Inc. Voltage Regulator L78L12ABD-TR

Description
FIXED POSITIVE STANDARD REGULATOR, 12V, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
FIXED POSITIVE STANDARD REGULATOR, 12V, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 49021812 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
49021812
Voltage Regulator 49021812
FIXED POSITIVE STANDARD REGULATOR, 12V, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE STANDARD REGULATOR, 12V, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear Volt Reg, 0.1A, 12V, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics - 45Y5625 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 0.1A, 12V, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics
45Y5625
Linear Volt Reg, 0.1A, 12V, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics 45Y5625
LINEAR VOLT REG, 0.1A, 12V, SOIC-8; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, 0.1A, 12V, SOIC-8; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 49021812 45Y5625
Product Name Voltage Regulator Linear Volt Reg, 0.1A, 12V, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage ? to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QK - Micross Components, Inc.
Micross Components, Inc.
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details