STMicroelectronics, Inc. Voltage Regulator LD1117S50TR

Description
LDO VOLTAGE REGULATOR, 5V, 0.8A, SOT-223-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:6.5V; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:800MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LDO VOLTAGE REGULATOR, 5V, 0.8A, SOT-223-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:6.5V; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:800MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16447348 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16447348
Voltage Regulator 16447348
LDO VOLTAGE REGULATOR, 5V, 0.8A, SOT-223-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:6.5V; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:800MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LDO VOLTAGE REGULATOR, 5V, 0.8A, SOT-223-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:6.5V; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:800MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fixed Ldo Voltage Regulator, 6.5V To 15V, 1.1V Dropout, 5Vout, 800Maout, Sot-223-3 Rohs Compliant Stmicroelectronics - 58M7944 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 6.5V To 15V, 1.1V Dropout, 5Vout, 800Maout, Sot-223-3 Rohs Compliant Stmicroelectronics
58M7944
Fixed Ldo Voltage Regulator, 6.5V To 15V, 1.1V Dropout, 5Vout, 800Maout, Sot-223-3 Rohs Compliant Stmicroelectronics 58M7944
Fixed LDO Voltage Regulator, 6.5V to 15V, 1.1V Dropout, 5Vout, 800mAout, SOT-223-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 6.5V to 15V, 1.1V Dropout, 5Vout, 800mAout, SOT-223-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 16447348 58M7944
Product Name Voltage Regulator Fixed Ldo Voltage Regulator, 6.5V To 15V, 1.1V Dropout, 5Vout, 800Maout, Sot-223-3 Rohs Compliant Stmicroelectronics
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details