Texas Instruments Standard Linear and Logic Adjustable Ldo Voltage Regulator, 3V To; Msl Texas Instruments LM2931CM/NOPB

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 3V TO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 3V TO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 3V To; Msl Texas Instruments - 31AH1964 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 3V To; Msl Texas Instruments
31AH1964
Adjustable Ldo Voltage Regulator, 3V To; Msl Texas Instruments 31AH1964
ADJUSTABLE LDO VOLTAGE REGULATOR, 3V TO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 3V TO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 47440171 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
47440171
Voltage Regulator 47440171
ADJUSTABLE LDO VOLTAGE REGULATOR, 3V TO 24V, 0.1A, 8-SOIC; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:3V; ADJUSTABLE OUTPUT VOLTAGE MAX:24V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ADJUSTABLE LDO VOLTAGE REGULATOR, 3V TO 24V, 0.1A, 8-SOIC; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:3V; ADJUSTABLE OUTPUT VOLTAGE MAX:24V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 31AH1964 47440171
Product Name Adjustable Ldo Voltage Regulator, 3V To; Msl Texas Instruments Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details