STMicroelectronics, Inc. Ic, V Reg +5.0V, To-220-3; Output Type Stmicroelectronics LF50CV

Description
IC, V REG +5.0V, TO-220-3; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
IC, V REG +5.0V, TO-220-3; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg +5.0V, To-220-3; Output Type Stmicroelectronics - 26M0237 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +5.0V, To-220-3; Output Type Stmicroelectronics
26M0237
Ic, V Reg +5.0V, To-220-3; Output Type Stmicroelectronics 26M0237
IC, V REG +5.0V, TO-220-3; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

IC, V REG +5.0V, TO-220-3; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 38984338 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
38984338
Voltage Regulator 38984338
IC, V REG +5.0V, TO-220-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:16V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, V REG +5.0V, TO-220-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:16V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 26M0237 38984338
Product Name Ic, V Reg +5.0V, To-220-3; Output Type Stmicroelectronics Voltage Regulator
Input Voltage 3 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details