Texas Instruments Standard Linear and Logic Voltage Regulator LM2937ET-12/NOPB

Description
FIXED POSITIVE LDO REGULATOR, 12V, 1V DROPOUT, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY
Description
FIXED POSITIVE LDO REGULATOR, 12V, 1V DROPOUT, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 47440525 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
47440525
Voltage Regulator 47440525
FIXED POSITIVE LDO REGULATOR, 12V, 1V DROPOUT, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE LDO REGULATOR, 12V, 1V DROPOUT, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ldo Voltage Regulator, 12V, 0.5A, To-220; Output Type Texas Instruments - 41K4549 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 12V, 0.5A, To-220; Output Type Texas Instruments
41K4549
Ldo Voltage Regulator, 12V, 0.5A, To-220; Output Type Texas Instruments 41K4549
LDO VOLTAGE REGULATOR, 12V, 0.5A, TO-220; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 12V, 0.5A, TO-220; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; MSL:- RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator, 12V, 0.5A, To-220; Msl Texas Instruments - 26AJ7236 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 12V, 0.5A, To-220; Msl Texas Instruments
26AJ7236
Ldo Voltage Regulator, 12V, 0.5A, To-220; Msl Texas Instruments 26AJ7236
LDO VOLTAGE REGULATOR, 12V, 0.5A, TO-220; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 12V, 0.5A, TO-220; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 47440525 41K4549 26AJ7236
Product Name Voltage Regulator Ldo Voltage Regulator, 12V, 0.5A, To-220; Output Type Texas Instruments Ldo Voltage Regulator, 12V, 0.5A, To-220; Msl Texas Instruments
Input Voltage 0.0 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1054QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details