(PRICE/TC), ADJUSTABLE LINEAR REGULATOR, 1.25V TO 37V TO-252-3; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.25V; ADJUSTABLE OUTPUT VOLTAGE MAX:37V; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; PRODUCT RANGE:-; NO. OF PINS:3PINS ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE REGULATOR, ADJ, 1.25-37V, TO-252; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:500mA; OutputRoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 16972317 | 28AH3297 |
| Product Name | Voltage Regulator | Voltage Regulator, Adj, 1.25-37V, To-252; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 3 to 40 volts |