DC/DC CONV, BUCK, 260KHZ, 125DEG C, TOPOLOGY:BUCK (STEP DOWN), INPUT VOLTAGE MIN:8V, INPUT VOLTAGE MAX:40V, NO. OF OUTPUTS:1OUTPUTS, DC / DC CONVERTER IC CASE:TO-220, NO. OF PINS:7PINS, OUTPUT CURRENT:5 AMP, OUTPUT VOLTAGE MIN:1.2V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DC/DC CONV, BUCK, 260KHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:7Pins; Output Current:5A; Output Voltage Min:1.2V; RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 47443402 | 17AH9127 |
| Product Name | Power Regulator | Dc/dc Conv, Buck, 260Khz, 125Deg C; Topology Texas Instruments |
| Input Voltage | 8 to 40 volts |