IC, LDO VOLTAGE REGULATOR, FIXED, 1 OUTPUT, 27V INPUT, 3.3V OUTPUT, 3A OUTPUT, 5MA INPUT, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY
IC, V REG, LINEAR, 3.3V; Output Type:Fixed; Input Voltage Min:2.6V; Input Voltage Max:27V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage Vdo:1.3V;RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 47444699 | 33AH4032 |
| Product Name | Voltage Regulator | Ic, V Reg, Linear, 3.3V; Output Type Texas Instruments |
| Input Voltage | 2.6 to 27 volts |