STMicroelectronics, Inc. Voltage Regulator LD1117DT33CTR

Description
LDO VOLTAGE REGULATOR, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:4.75V, INPUT VOLTAGE MAX:15V, FIXED OUTPUT VOLTAGE NOM.:3.3V, OUTPUT CURRENT:800MA, NO. OF PINS: 3 PINS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LDO VOLTAGE REGULATOR, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:4.75V, INPUT VOLTAGE MAX:15V, FIXED OUTPUT VOLTAGE NOM.:3.3V, OUTPUT CURRENT:800MA, NO. OF PINS: 3 PINS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16447308 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16447308
Voltage Regulator 16447308
LDO VOLTAGE REGULATOR, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:4.75V, INPUT VOLTAGE MAX:15V, FIXED OUTPUT VOLTAGE NOM.:3.3V, OUTPUT CURRENT:800MA, NO. OF PINS: 3 PINS. FREE 2 YEAR RADWELL WARRANTY

LDO VOLTAGE REGULATOR, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:4.75V, INPUT VOLTAGE MAX:15V, FIXED OUTPUT VOLTAGE NOM.:3.3V, OUTPUT CURRENT:800MA, NO. OF PINS: 3 PINS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ldo Voltage Regulator; Output Type Stmicroelectronics - 99Y8148 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator; Output Type Stmicroelectronics
99Y8148
Ldo Voltage Regulator; Output Type Stmicroelectronics 99Y8148
LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:4.75V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:TO-252 (DPAK) RoHS Compliant: Yes

LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:4.75V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:TO-252 (DPAK) RoHS Compliant: Yes

Supplier's Site Datasheet
V Reg, 1Vdo, 0.8A, 3.3V, 4%, Dpak; Output Type Stmicroelectronics - 94W8264 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 1Vdo, 0.8A, 3.3V, 4%, Dpak; Output Type Stmicroelectronics
94W8264
V Reg, 1Vdo, 0.8A, 3.3V, 4%, Dpak; Output Type Stmicroelectronics 94W8264
V REG, 1VDO, 0.8A, 3.3V, 4%, DPAK; Output Type:Fixed; Input Voltage Min:4.75V; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:950mA; Dropout RoHS Compliant: Yes

V REG, 1VDO, 0.8A, 3.3V, 4%, DPAK; Output Type:Fixed; Input Voltage Min:4.75V; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:950mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 16447308 99Y8148 94W8264
Product Name Voltage Regulator Ldo Voltage Regulator; Output Type Stmicroelectronics V Reg, 1Vdo, 0.8A, 3.3V, 4%, Dpak; Output Type Stmicroelectronics
Input Voltage 4.75 to 15 volts 4.75 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details