STMicroelectronics, Inc. IC Chip L7805CD2T

Description
(PRICE/TR) LINEAR VOLTAGE REGULATOR 5V D2-PAK-3, FULL REEL; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:10V; INPUT VOLTAGE MAX:35V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TR) LINEAR VOLTAGE REGULATOR 5V D2-PAK-3, FULL REEL; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:10V; INPUT VOLTAGE MAX:35V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
IC Chip - 41836819 - Radwell International
Willingboro, NJ, United States
IC Chip
41836819
IC Chip 41836819
(PRICE/TR) LINEAR VOLTAGE REGULATOR 5V D2-PAK-3, FULL REEL; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:10V; INPUT VOLTAGE MAX:35V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR) LINEAR VOLTAGE REGULATOR 5V D2-PAK-3, FULL REEL; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:10V; INPUT VOLTAGE MAX:35V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 41836819
Product Name IC Chip
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details