ROHM Semiconductor USA, LLC Voltage Regulator BA17824FP-E2

Description
FIXED POSITIVE STANDARD REGULATOR, 24V, 1A, TO-252-3 DPAK-3. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
FIXED POSITIVE STANDARD REGULATOR, 24V, 1A, TO-252-3 DPAK-3. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 107610013 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
107610013
Voltage Regulator 107610013
FIXED POSITIVE STANDARD REGULATOR, 24V, 1A, TO-252-3 DPAK-3. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE STANDARD REGULATOR, 24V, 1A, TO-252-3 DPAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear Reg, Fixed, 24V, 1A, To-252-3; Fixed Output Voltage Nom. Rohm - 08X1216 - Newark, An Avnet Company
Chicago, IL, United States
Linear Reg, Fixed, 24V, 1A, To-252-3; Fixed Output Voltage Nom. Rohm
08X1216
Linear Reg, Fixed, 24V, 1A, To-252-3; Fixed Output Voltage Nom. Rohm 08X1216
LINEAR REG, FIXED, 24V, 1A, TO-252-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:33V; Product Range:7824 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR REG, FIXED, 24V, 1A, TO-252-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:33V; Product Range:7824 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 107610013 08X1216
Product Name Voltage Regulator Linear Reg, Fixed, 24V, 1A, To-252-3; Fixed Output Voltage Nom. Rohm
Input Voltage 27 to 33 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details