Texas Instruments Standard Linear and Logic Power Regulator LM2575HVS-5.0/NOPB

Description
DC/DC CONVERTER IC CHIP, BUCK (STEP DOWN), INPUT VOLTAGE MIN: 4V, INPUT VOLTAGE MAX: 60V, TO-263, 5 PIN, OUTPUT CURRENT: 1A, OUTPUT VOLTAGE NOMINAL: 5V, SWITCHING FREQUENCY: 52KHZ; SMD/SMT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DC/DC CONVERTER IC CHIP, BUCK (STEP DOWN), INPUT VOLTAGE MIN: 4V, INPUT VOLTAGE MAX: 60V, TO-263, 5 PIN, OUTPUT CURRENT: 1A, OUTPUT VOLTAGE NOMINAL: 5V, SWITCHING FREQUENCY: 52KHZ; SMD/SMT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Regulator - 47439711 - Radwell International
Willingboro, NJ, United States
Power Regulator
47439711
Power Regulator 47439711
DC/DC CONVERTER IC CHIP, BUCK (STEP DOWN), INPUT VOLTAGE MIN: 4V, INPUT VOLTAGE MAX: 60V, TO-263, 5 PIN, OUTPUT CURRENT: 1A, OUTPUT VOLTAGE NOMINAL: 5V, SWITCHING FREQUENCY: 52KHZ; SMD/SMT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DC/DC CONVERTER IC CHIP, BUCK (STEP DOWN), INPUT VOLTAGE MIN: 4V, INPUT VOLTAGE MAX: 60V, TO-263, 5 PIN, OUTPUT CURRENT: 1A, OUTPUT VOLTAGE NOMINAL: 5V, SWITCHING FREQUENCY: 52KHZ; SMD/SMT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, Dc/dc Converter, 1A, Smd; Topology Texas Instruments - 28AH3115 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc/dc Converter, 1A, Smd; Topology Texas Instruments
28AH3115
Ic, Dc/dc Converter, 1A, Smd; Topology Texas Instruments 28AH3115
IC, DC/DC CONVERTER, 1A, SMD; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:60V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:5V; Switching Frequency:52kHz; RoHS Compliant: Yes

IC, DC/DC CONVERTER, 1A, SMD; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:60V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:5V; Switching Frequency:52kHz; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 47439711 28AH3115
Product Name Power Regulator Ic, Dc/dc Converter, 1A, Smd; Topology Texas Instruments
Frequency 52kHz
Unlock Full Specs
to access all available technical data

Similar Products

3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details