STMicroelectronics, Inc. Voltage Regulator L7906CV

Description
VOLTAGE REGULATOR IC; VOLTAGE REGULATOR TYPE:FIXED NEGATIVE LINEAR; INPUT VOLTAGE PRIMARY MAX:-20V; OUTPUT VOLTAGE MAX:-6V; OUTPUT CURRENT MAX:1.5A; D. FREE 2 YEAR RADWELL WARRANTY
Description
VOLTAGE REGULATOR IC; VOLTAGE REGULATOR TYPE:FIXED NEGATIVE LINEAR; INPUT VOLTAGE PRIMARY MAX:-20V; OUTPUT VOLTAGE MAX:-6V; OUTPUT CURRENT MAX:1.5A; D. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16452148 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16452148
Voltage Regulator 16452148
VOLTAGE REGULATOR IC; VOLTAGE REGULATOR TYPE:FIXED NEGATIVE LINEAR; INPUT VOLTAGE PRIMARY MAX:-20V; OUTPUT VOLTAGE MAX:-6V; OUTPUT CURRENT MAX:1.5A; D. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE REGULATOR IC; VOLTAGE REGULATOR TYPE:FIXED NEGATIVE LINEAR; INPUT VOLTAGE PRIMARY MAX:-20V; OUTPUT VOLTAGE MAX:-6V; OUTPUT CURRENT MAX:1.5A; D. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 16452148
Product Name Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details