onsemi Ldo, Adj, 2.7V-29.5V, 0.1A, To-263-5; Output Type Onsemi LM2931CD2TR4G

Description
LDO, ADJ, 2.7V-29.5V, 0.1A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:40V; Output Voltage Min:2.7V; Output Voltage Max:29.5V; Output Current Max:100mA; Dropout Voltage Typ @ Current:160mV; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 2.7V-29.5V, 0.1A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:40V; Output Voltage Min:2.7V; Output Voltage Max:29.5V; Output Current Max:100mA; Dropout Voltage Typ @ Current:160mV; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 2.7V-29.5V, 0.1A, To-263-5; Output Type Onsemi - 42AC1726 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 2.7V-29.5V, 0.1A, To-263-5; Output Type Onsemi
42AC1726
Ldo, Adj, 2.7V-29.5V, 0.1A, To-263-5; Output Type Onsemi 42AC1726
LDO, ADJ, 2.7V-29.5V, 0.1A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:40V; Output Voltage Min:2.7V; Output Voltage Max:29.5V; Output Current Max:100mA; Dropout Voltage Typ @ Current:160mV; MSL:- RoHS Compliant: Yes

LDO, ADJ, 2.7V-29.5V, 0.1A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:40V; Output Voltage Min:2.7V; Output Voltage Max:29.5V; Output Current Max:100mA; Dropout Voltage Typ @ Current:160mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 109093783 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
109093783
Voltage Regulator 109093783
ADJUSTABLE POSITIVE LDO REGULATOR, 2.7V MIN, 29.5V MAX, 0.6V DROPOUT, BIPOLAR, TO-252-5. FREE 2 YEAR RADWELL WARRANTY

ADJUSTABLE POSITIVE LDO REGULATOR, 2.7V MIN, 29.5V MAX, 0.6V DROPOUT, BIPOLAR, TO-252-5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 42AC1726 109093783
Product Name Ldo, Adj, 2.7V-29.5V, 0.1A, To-263-5; Output Type Onsemi Voltage Regulator
Input Voltage 2.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details