STMicroelectronics, Inc. V Reg Adj +1.2/37V, To-220-3, 317; Fixed Output Voltage Nom. Stmicroelectronics LM317T

Description
V REG ADJ +1.2/37V, TO-220-3, 317; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:LM217, LM317 Series; Output RoHS Compliant: Yes
Datasheet
Description
V REG ADJ +1.2/37V, TO-220-3, 317; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:LM217, LM317 Series; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V Reg Adj +1.2/37V, To-220-3, 317; Fixed Output Voltage Nom. Stmicroelectronics - 34X0662 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Adj +1.2/37V, To-220-3, 317; Fixed Output Voltage Nom. Stmicroelectronics
34X0662
V Reg Adj +1.2/37V, To-220-3, 317; Fixed Output Voltage Nom. Stmicroelectronics 34X0662
V REG ADJ +1.2/37V, TO-220-3, 317; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:LM217, LM317 Series; Output RoHS Compliant: Yes

V REG ADJ +1.2/37V, TO-220-3, 317; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:LM217, LM317 Series; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 16462207 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16462207
Voltage Regulator 16462207
ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 34X0662 16462207
Product Name V Reg Adj +1.2/37V, To-220-3, 317; Fixed Output Voltage Nom. Stmicroelectronics Voltage Regulator
Input Voltage 4.2 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details