BUCK REG, 1.5A, 16TSSOP, POWERWISE; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes
SWITCHING REGULATOR, CURRENT-MODE, 2.5A, 1000KHZ SWITCHING FREQ-MAX, TSSOP-16. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 17AH9124 | 47439611 |
| Product Name | Buck Reg, 1.5A, 16Tssop, Powerwise; Topology Texas Instruments | Voltage Regulator |
| Input Voltage | 6 to 42 volts |