FIXED POSITIVE STANDARD REGULATOR, 12V, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
VOLT REG, FIXED, 12V, 0.1A, 0 TO 125DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:12V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
V REG, 1.7VDO, 0.1A, 12V, 5%, 8SOIC; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators | Voltage Regulators |
| Product Number | 88206995 | 99Y8158 | 94W8519 |
| Product Name | Voltage Regulator | Volt Reg, Fixed, 12V, 0.1A, 0 To 125Degc; Output Type Stmicroelectronics | V Reg, 1.7Vdo, 0.1A, 12V, 5%, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics |
| Input Voltage | 19 to 35 volts | 19 to 35 volts |