STMicroelectronics, Inc. Voltage Regulator LM217T

Description
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, TO-220; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.2V; ADJUSTABLE OUTPUT VOLTAGE MAX:37V; INPUT VOLTAGE MIN:-; INPUT VOLTAGE MAX:40V; PRODUCT RANGE:-; OUTPUT CURRENT:1.5A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, TO-220; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.2V; ADJUSTABLE OUTPUT VOLTAGE MAX:37V; INPUT VOLTAGE MIN:-; INPUT VOLTAGE MAX:40V; PRODUCT RANGE:-; OUTPUT CURRENT:1.5A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16462047 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16462047
Voltage Regulator 16462047
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, TO-220; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.2V; ADJUSTABLE OUTPUT VOLTAGE MAX:37V; INPUT VOLTAGE MIN:-; INPUT VOLTAGE MAX:40V; PRODUCT RANGE:-; OUTPUT CURRENT:1.5A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, TO-220; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.2V; ADJUSTABLE OUTPUT VOLTAGE MAX:37V; INPUT VOLTAGE MIN:-; INPUT VOLTAGE MAX:40V; PRODUCT RANGE:-; OUTPUT CURRENT:1.5A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
V Reg Adj +1.2/37V, To-220-3, 217; Fixed Output Voltage Nom. Stmicroelectronics - 72K7170 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Adj +1.2/37V, To-220-3, 217; Fixed Output Voltage Nom. Stmicroelectronics
72K7170
V Reg Adj +1.2/37V, To-220-3, 217; Fixed Output Voltage Nom. Stmicroelectronics 72K7170
V REG ADJ +1.2/37V, TO-220-3, 217; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:2.2A; Output RoHS Compliant: Yes

V REG ADJ +1.2/37V, TO-220-3, 217; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:2.2A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 16462047 72K7170
Product Name Voltage Regulator V Reg Adj +1.2/37V, To-220-3, 217; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details